NTE Electronics, Inc. Capacitor Alum Elec, 33Uf, 350V, Radial; Capacitance Nte Electronics NEVH33M350EF

Description
CAPACITOR ALUM ELEC, 33UF, 350V, RADIAL; Capacitance:33µF; Voltage(DC):350V; Capacitance Tolerance:-; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Capacitor Case / Package:Radial Leaded; Lead Spacing:-; ESR:-RoHS Compliant: Yes
Description
CAPACITOR ALUM ELEC, 33UF, 350V, RADIAL; Capacitance:33µF; Voltage(DC):350V; Capacitance Tolerance:-; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Capacitor Case / Package:Radial Leaded; Lead Spacing:-; ESR:-RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Capacitor Alum Elec, 33µF, 350V, Radial is a subminiature aluminum electrolytic capacitor designed for polarized applications. It features a capacitance of 33µF and a rated voltage of 350V, making it suitable for high voltage applications. The capacitor operates within a temperature range of -25°C to +85°C and has a capacitance tolerance of -10% to +50%. This component is characterized by its low cost and reliability across a broad temperature range. It meets the lead solderability requirements of MIL-STD 202, Method 208, ensuring good performance in various soldering processes. The capacitor is RoHS compliant, indicating it adheres to environmental standards. Engineers may consider this capacitor for projects requiring compact size and dependable performance in high voltage scenarios.

Datasheet Summary
Powered by GS/AI

The Capacitor Alum Elec, 33µF, 350V, Radial is a subminiature aluminum electrolytic capacitor designed for polarized applications. It features a capacitance of 33µF and a rated voltage of 350V, making it suitable for high voltage applications. The capacitor operates within a temperature range of -25°C to +85°C and has a capacitance tolerance of -10% to +50%. This component is characterized by its low cost and reliability across a broad temperature range. It meets the lead solderability requirements of MIL-STD 202, Method 208, ensuring good performance in various soldering processes. The capacitor is RoHS compliant, indicating it adheres to environmental standards. Engineers may consider this capacitor for projects requiring compact size and dependable performance in high voltage scenarios.

Suppliers

Company
Product
Description
Supplier Links
Capacitor Alum Elec, 33Uf, 350V, Radial; Capacitance Nte Electronics - 33C5611 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec, 33Uf, 350V, Radial; Capacitance Nte Electronics
33C5611
Capacitor Alum Elec, 33Uf, 350V, Radial; Capacitance Nte Electronics 33C5611
CAPACITOR ALUM ELEC, 33UF, 350V, RADIAL; Capacitance:33µF; Voltage(DC):350V; Capacitance Tolerance:-; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Capacitor Case / Package:Radial Leaded; Lead Spacing:-; ESR:-RoHS Compliant: Yes

CAPACITOR ALUM ELEC, 33UF, 350V, RADIAL; Capacitance:33µF; Voltage(DC):350V; Capacitance Tolerance:-; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Capacitor Case / Package:Radial Leaded; Lead Spacing:-; ESR:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 33C5611
Product Name Capacitor Alum Elec, 33Uf, 350V, Radial; Capacitance Nte Electronics
Configuration / Form Factor Leaded Capacitor; PC Pin
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C114U025EF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details