NTE Electronics, Inc. Aluminum Electrolytic Capacitor 10Uf, 250V, +75, -10%, Radial; Capacitance Nte Electronics NEVH10M250CC

Description
ALUMINUM ELECTROLYTIC CAPACITOR 10UF, 250V, +75, -10%, RADIAL; Capacitance:10µF; Voltage(DC):250V; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; ESR:- RoHS Compliant: Yes
Datasheet
Description
ALUMINUM ELECTROLYTIC CAPACITOR 10UF, 250V, +75, -10%, RADIAL; Capacitance:10µF; Voltage(DC):250V; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; ESR:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 10Uf, 250V, +75, -10%, Radial; Capacitance Nte Electronics - 33C5589 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 10Uf, 250V, +75, -10%, Radial; Capacitance Nte Electronics
33C5589
Aluminum Electrolytic Capacitor 10Uf, 250V, +75, -10%, Radial; Capacitance Nte Electronics 33C5589
ALUMINUM ELECTROLYTIC CAPACITOR 10UF, 250V, +75, -10%, RADIAL; Capacitance:10µF; Voltage(DC):250V; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; ESR:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 10UF, 250V, +75, -10%, RADIAL; Capacitance:10µF; Voltage(DC):250V; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; ESR:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 33C5589
Product Name Aluminum Electrolytic Capacitor 10Uf, 250V, +75, -10%, Radial; Capacitance Nte Electronics
Configuration / Form Factor Leaded Capacitor; PC Pin
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101921T250AC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
7 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-429-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 520000 microF
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details