NTE Electronics, Inc. Cap, Alu Elec, 33Uf, 100V, Rad; Capacitance Nte Electronics NEV33M100DD

Description
CAP, ALU ELEC, 33UF, 100V, RAD; Capacitance:33µF; Voltage(DC):100V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 85°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded; ESR:- RoHS Compliant: Yes
Description
CAP, ALU ELEC, 33UF, 100V, RAD; Capacitance:33µF; Voltage(DC):100V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 85°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded; ESR:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cap, Alu Elec, 33Uf, 100V, Rad; Capacitance Nte Electronics - 33C5694 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, 33Uf, 100V, Rad; Capacitance Nte Electronics
33C5694
Cap, Alu Elec, 33Uf, 100V, Rad; Capacitance Nte Electronics 33C5694
CAP, ALU ELEC, 33UF, 100V, RAD; Capacitance:33µF; Voltage(DC):100V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 85°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded; ESR:- RoHS Compliant: Yes

CAP, ALU ELEC, 33UF, 100V, RAD; Capacitance:33µF; Voltage(DC):100V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 85°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded; ESR:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 33C5694
Product Name Cap, Alu Elec, 33Uf, 100V, Rad; Capacitance Nte Electronics
Configuration / Form Factor PC Pin
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525000101GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-415-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 320000 microF
View Details