NTE Electronics, Inc. Cap, Alu Elec, 470Uf, 50V, Axial; Capacitance Nte Electronics NEH470M50EE

Description
CAP, ALU ELEC, 470UF, 50V, AXIAL; Capacitance:470µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 85°C; Polarity:Polar; Capacitor Case / Package:Axial Leaded; ESR:- RoHS Compliant: Yes
Description
CAP, ALU ELEC, 470UF, 50V, AXIAL; Capacitance:470µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 85°C; Polarity:Polar; Capacitor Case / Package:Axial Leaded; ESR:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cap, Alu Elec, 470Uf, 50V, Axial; Capacitance Nte Electronics - 33C5537 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, 470Uf, 50V, Axial; Capacitance Nte Electronics
33C5537
Cap, Alu Elec, 470Uf, 50V, Axial; Capacitance Nte Electronics 33C5537
CAP, ALU ELEC, 470UF, 50V, AXIAL; Capacitance:470µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 85°C; Polarity:Polar; Capacitor Case / Package:Axial Leaded; ESR:- RoHS Compliant: Yes

CAP, ALU ELEC, 470UF, 50V, AXIAL; Capacitance:470µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 85°C; Polarity:Polar; Capacitor Case / Package:Axial Leaded; ESR:- RoHS Compliant: Yes

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - NEH470M50EE - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
NEH470M50EE
Capacitors - Aluminum Electrolytic Capacitors NEH470M50EE
CAP ALUM 470UF 20% 50V AXIAL

CAP ALUM 470UF 20% 50V AXIAL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 33C5537 NEH470M50EE
Product Name Cap, Alu Elec, 470Uf, 50V, Axial; Capacitance Nte Electronics Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor; PC Pin Leaded Capacitor
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Features Polarized Polarized
Capacitance Range 470 microF 470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
Aluminum Electrolytic Capacitor - 101422U040AK2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 4200 microF
View Details
3 suppliers