ALUMINUM ELECTROLYTIC CAPACITOR 0.1UF, 50V, 20%, AXIAL; Capacitance:0.1µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:-; ESR:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 22P9681 |
| Product Name | Aluminum Electrolytic Capacitor 0.1Uf, 50V, 20%, Axial; Capacitance Nte Electronics |
| Configuration / Form Factor | Leaded Capacitor; PC Pin |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes |
| Features | Polarized |