NTE Electronics, Inc. Cap, Alu Elec, 108Uf, 250V, Screw; Capacitance Nte Electronics MSC250V108

Description
CAP, ALU ELEC, 108UF, 250V, SCREW; Capacitance:108µF; Voltage(DC):-; Voltage(AC):250V; Capacitance Tolerance:-; Capacitor Terminals:Quick Connect; Lifetime @ Temperature:-; Polarity:Polar; Product Range:MSC Series; Lead Spacing:16mm RoHS Compliant: Yes
Datasheet
Description
CAP, ALU ELEC, 108UF, 250V, SCREW; Capacitance:108µF; Voltage(DC):-; Voltage(AC):250V; Capacitance Tolerance:-; Capacitor Terminals:Quick Connect; Lifetime @ Temperature:-; Polarity:Polar; Product Range:MSC Series; Lead Spacing:16mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, Alu Elec, 108Uf, 250V, Screw; Capacitance Nte Electronics - 33C5342 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, 108Uf, 250V, Screw; Capacitance Nte Electronics
33C5342
Cap, Alu Elec, 108Uf, 250V, Screw; Capacitance Nte Electronics 33C5342
CAP, ALU ELEC, 108UF, 250V, SCREW; Capacitance:108µF; Voltage(DC):-; Voltage(AC):250V; Capacitance Tolerance:-; Capacitor Terminals:Quick Connect; Lifetime @ Temperature:-; Polarity:Polar; Product Range:MSC Series; Lead Spacing:16mm RoHS Compliant: Yes

CAP, ALU ELEC, 108UF, 250V, SCREW; Capacitance:108µF; Voltage(DC):-; Voltage(AC):250V; Capacitance Tolerance:-; Capacitor Terminals:Quick Connect; Lifetime @ Temperature:-; Polarity:Polar; Product Range:MSC Series; Lead Spacing:16mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 33C5342
Product Name Cap, Alu Elec, 108Uf, 250V, Screw; Capacitance Nte Electronics
Configuration / Form Factor Leaded Capacitor; Quick Connect
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-448-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 650000 microF
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitor - 101751U050AA2BP - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 750 microF
View Details
2 suppliers