NTE Electronics, Inc. Cap, Alu Elec, 378Uf, 125V, Screw; Capacitance Nte Electronics MSC125V378

Description
CAP, ALU ELEC, 378UF, 125V, SCREW; Capacitance:378µF; Voltage(DC):-; Voltage(AC):125V; Capacitance Tolerance:-; Capacitor Terminals:Quick Connect; Lifetime @ Temperature:-; Polarity:Polar; Product Range:MSC Series; Lead Spacing:16mm RoHS Compliant: Yes
Datasheet
Description
CAP, ALU ELEC, 378UF, 125V, SCREW; Capacitance:378µF; Voltage(DC):-; Voltage(AC):125V; Capacitance Tolerance:-; Capacitor Terminals:Quick Connect; Lifetime @ Temperature:-; Polarity:Polar; Product Range:MSC Series; Lead Spacing:16mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, Alu Elec, 378Uf, 125V, Screw; Capacitance Nte Electronics - 33C5332 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, 378Uf, 125V, Screw; Capacitance Nte Electronics
33C5332
Cap, Alu Elec, 378Uf, 125V, Screw; Capacitance Nte Electronics 33C5332
CAP, ALU ELEC, 378UF, 125V, SCREW; Capacitance:378µF; Voltage(DC):-; Voltage(AC):125V; Capacitance Tolerance:-; Capacitor Terminals:Quick Connect; Lifetime @ Temperature:-; Polarity:Polar; Product Range:MSC Series; Lead Spacing:16mm RoHS Compliant: Yes

CAP, ALU ELEC, 378UF, 125V, SCREW; Capacitance:378µF; Voltage(DC):-; Voltage(AC):125V; Capacitance Tolerance:-; Capacitor Terminals:Quick Connect; Lifetime @ Temperature:-; Polarity:Polar; Product Range:MSC Series; Lead Spacing:16mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 33C5332
Product Name Cap, Alu Elec, 378Uf, 125V, Screw; Capacitance Nte Electronics
Configuration / Form Factor Leaded Capacitor; Quick Connect
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C123U050BA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details