NTE Electronics, Inc. Aluminum Electrolytic Capacitor 270Uf, 125V, Qc Tab; Capacitance Nte Electronics MSC125V270

Description
ALUMINUM ELECTROLYTIC CAPACITOR 270UF, 125V, QC TAB; Capacitance:270µF; Voltage(DC):125V; Voltage(AC):-; Capacitance Tolerance:-; Capacitor Terminals:Quick Connect; Lifetime @ Temperature:4000 hours @ 105°C; Polarity:Polar; ESR:- RoHS Compliant: Yes
Datasheet
Description
ALUMINUM ELECTROLYTIC CAPACITOR 270UF, 125V, QC TAB; Capacitance:270µF; Voltage(DC):125V; Voltage(AC):-; Capacitance Tolerance:-; Capacitor Terminals:Quick Connect; Lifetime @ Temperature:4000 hours @ 105°C; Polarity:Polar; ESR:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 270Uf, 125V, Qc Tab; Capacitance Nte Electronics - 33C5327 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 270Uf, 125V, Qc Tab; Capacitance Nte Electronics
33C5327
Aluminum Electrolytic Capacitor 270Uf, 125V, Qc Tab; Capacitance Nte Electronics 33C5327
ALUMINUM ELECTROLYTIC CAPACITOR 270UF, 125V, QC TAB; Capacitance:270µF; Voltage(DC):125V; Voltage(AC):-; Capacitance Tolerance:-; Capacitor Terminals:Quick Connect; Lifetime @ Temperature:4000 hours @ 105°C; Polarity:Polar; ESR:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 270UF, 125V, QC TAB; Capacitance:270µF; Voltage(DC):125V; Voltage(AC):-; Capacitance Tolerance:-; Capacitor Terminals:Quick Connect; Lifetime @ Temperature:4000 hours @ 105°C; Polarity:Polar; ESR:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 33C5327
Product Name Aluminum Electrolytic Capacitor 270Uf, 125V, Qc Tab; Capacitance Nte Electronics
Configuration / Form Factor Quick Connect
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 0603J0100222FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminum Electrolytic - 101C124U7R5AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details