NTE Electronics, Inc. Cap, Alu Elec, 189Uf, 125V, Screw; Capacitance Nte Electronics MSC125V189

Description
CAP, ALU ELEC, 189UF, 125V, SCREW; Capacitance:189µF; Voltage(DC):-; Voltage(AC):125V; Capacitance Tolerance:-; Capacitor Terminals:Quick Connect; Lifetime @ Temperature:-; Polarity:Polar; Product Range:MSC Series; ESR:- RoHS Compliant: Yes
Description
CAP, ALU ELEC, 189UF, 125V, SCREW; Capacitance:189µF; Voltage(DC):-; Voltage(AC):125V; Capacitance Tolerance:-; Capacitor Terminals:Quick Connect; Lifetime @ Temperature:-; Polarity:Polar; Product Range:MSC Series; ESR:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Capacitance NTE Electronics part number MSC125V189 is an aluminum electrolytic capacitor with a capacitance of 189 µF and a voltage rating of 125 VAC. It features two .250,Äù quick connect terminals and is housed in a round, moisture and oil-resistant plastic case. This capacitor is designed for motor start applications and other intermittent AC uses, providing the necessary torque for starting AC motors. The operating temperature range is from -40°C to +65°C, and it is rated for a maximum power factor of 10%. The capacitor is suitable for vertical mounting with terminals up, while horizontal mounting is acceptable if the vent is positioned upwards. Care should be taken to avoid halogenated cleaning solvents, as they may damage the capacitor. The product is RoHS compliant, ensuring it meets environmental standards.

Datasheet Summary
Powered by GS/AI

The Capacitance NTE Electronics part number MSC125V189 is an aluminum electrolytic capacitor with a capacitance of 189 µF and a voltage rating of 125 VAC. It features two .250,Äù quick connect terminals and is housed in a round, moisture and oil-resistant plastic case. This capacitor is designed for motor start applications and other intermittent AC uses, providing the necessary torque for starting AC motors. The operating temperature range is from -40°C to +65°C, and it is rated for a maximum power factor of 10%. The capacitor is suitable for vertical mounting with terminals up, while horizontal mounting is acceptable if the vent is positioned upwards. Care should be taken to avoid halogenated cleaning solvents, as they may damage the capacitor. The product is RoHS compliant, ensuring it meets environmental standards.

Suppliers

Company
Product
Description
Supplier Links
Cap, Alu Elec, 189Uf, 125V, Screw; Capacitance Nte Electronics - 33C5322 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, 189Uf, 125V, Screw; Capacitance Nte Electronics
33C5322
Cap, Alu Elec, 189Uf, 125V, Screw; Capacitance Nte Electronics 33C5322
CAP, ALU ELEC, 189UF, 125V, SCREW; Capacitance:189µF; Voltage(DC):-; Voltage(AC):125V; Capacitance Tolerance:-; Capacitor Terminals:Quick Connect; Lifetime @ Temperature:-; Polarity:Polar; Product Range:MSC Series; ESR:- RoHS Compliant: Yes

CAP, ALU ELEC, 189UF, 125V, SCREW; Capacitance:189µF; Voltage(DC):-; Voltage(AC):125V; Capacitance Tolerance:-; Capacitor Terminals:Quick Connect; Lifetime @ Temperature:-; Polarity:Polar; Product Range:MSC Series; ESR:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 33C5322
Product Name Cap, Alu Elec, 189Uf, 125V, Screw; Capacitance Nte Electronics
Configuration / Form Factor Quick Connect
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-704-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Aluminum Electrolytic - 101C114U020ED2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details