NTE Electronics, Inc. Capacitors - Aluminum Electrolytic Capacitors MSC125V1500

Description
Win Source Part Number: 1025397-MSC125V1500 Category: Capacitors>Aluminum Electrolytic Capacitors Series: MSC Package: Box Applications: Motor Start Height - Seated (Max): 4.380" (111.25mm) Standard Package: 1 Capacitance: 1500 µF Voltage - Rated: 125 V Lead Spacing: 0.880" (22.35mm) Polarization: Bi-Polar Mounting Type: Chassis Mount Package / Case: Radial, Can Temperature Range - Operating: -40°C ~ 65°C Dimension: 2.060" Dia (52.32mm) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.22.0020 Mfr: NTE Electronics, Inc Other Names: 2368-MSC125V1500
Request a Quote Datasheet
Description
Win Source Part Number: 1025397-MSC125V1500 Category: Capacitors>Aluminum Electrolytic Capacitors Series: MSC Package: Box Applications: Motor Start Height - Seated (Max): 4.380" (111.25mm) Standard Package: 1 Capacitance: 1500 µF Voltage - Rated: 125 V Lead Spacing: 0.880" (22.35mm) Polarization: Bi-Polar Mounting Type: Chassis Mount Package / Case: Radial, Can Temperature Range - Operating: -40°C ~ 65°C Dimension: 2.060" Dia (52.32mm) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.22.0020 Mfr: NTE Electronics, Inc Other Names: 2368-MSC125V1500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - 1025397-MSC125V1500 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1025397-MSC125V1500
Capacitors - Aluminum Electrolytic Capacitors 1025397-MSC125V1500
Win Source Part Number: 1025397-MSC125V1500 Category: Capacitors>Aluminum Electrolytic Capacitors Series: MSC Package: Box Applications: Motor Start Height - Seated (Max): 4.380" (111.25mm) Standard Package: 1 Capacitance: 1500 µF Voltage - Rated: 125 V Lead Spacing: 0.880" (22.35mm) Polarization: Bi-Polar Mounting Type: Chassis Mount Package / Case: Radial, Can Temperature Range - Operating: -40°C ~ 65°C Dimension: 2.060" Dia (52.32mm) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.22.0020 Mfr: NTE Electronics, Inc Other Names: 2368-MSC125V1500

Win Source Part Number: 1025397-MSC125V1500
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: MSC
Package: Box
Applications: Motor Start
Height - Seated (Max): 4.380" (111.25mm)
Standard Package: 1
Capacitance: 1500 µF
Voltage - Rated: 125 V
Lead Spacing: 0.880" (22.35mm)
Polarization: Bi-Polar
Mounting Type: Chassis Mount
Package / Case: Radial, Can
Temperature Range - Operating: -40°C ~ 65°C
Dimension: 2.060" Dia (52.32mm)
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.22.0020
Mfr: NTE Electronics, Inc
Other Names: 2368-MSC125V1500

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Capacitors
Product Number 1025397-MSC125V1500
Product Name Capacitors - Aluminum Electrolytic Capacitors
Operating Temperature -40 to 65 C (-40 to 149 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701293 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-430-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 680000 microF
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C154U010BB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details