MOTOR RUN CAPACITOR, 4UF, 370VAC, QC; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:4µF; Capacitance Tolerance:± 6%; Capacitor Mounting:Panel Mount; Voltage(AC):370V; Capacitor Terminals:Quick Connect RoHS Compliant: Yes
CAP FILM 4UF 6% 370VAC RADIAL
| Galco Industrial Electronics | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | MRC370V4 | 19P9555 | MRC370V4 |
| Product Name | NTE Motor Run | Motor Run Capacitor, 4Uf, 370Vac, Qc; Dielectric Type Nte Electronics | Film Capacitors |
| Configuration / Form Factor | Quick Connect | ||
| Applications | Motors / Motor Starting | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Capacitance Type | Fixed | Fixed | |
| RoHS Compliant | Yes |