NTE Electronics, Inc. NTE Motor Run MRC370V10

Description
CAPACITOR, 10 MFD, 370VAC, CAN
Datasheet
Description
CAPACITOR, 10 MFD, 370VAC, CAN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTE Motor Run - MRC370V10 - Galco Industrial Electronics
Madison Heights, MI, United States
NTE Motor Run
MRC370V10
NTE Motor Run MRC370V10
CAPACITOR, 10 MFD, 370VAC, CAN

CAPACITOR, 10 MFD, 370VAC, CAN

Supplier's Site
Film Capacitors - MRC370V10 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
MRC370V10
Film Capacitors MRC370V10
CAP FILM 10UF 6% 370VAC RADIAL

CAP FILM 10UF 6% 370VAC RADIAL

Supplier's Site Datasheet
Motor Run Capacitor, 10Uf, 370Vac, Qc; Dielectric Type Nte Electronics - 33C5270 - Newark, An Avnet Company
Chicago, IL, United States
Motor Run Capacitor, 10Uf, 370Vac, Qc; Dielectric Type Nte Electronics
33C5270
Motor Run Capacitor, 10Uf, 370Vac, Qc; Dielectric Type Nte Electronics 33C5270
MOTOR RUN CAPACITOR, 10UF, 370VAC, QC; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:10µF; Capacitance Tolerance:± 6%; Capacitor Mounting:Panel Mount; Voltage(AC):370V; Capacitor Terminals:Quick Connect RoHS Compliant: Yes

MOTOR RUN CAPACITOR, 10UF, 370VAC, QC; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:10µF; Capacitance Tolerance:± 6%; Capacitor Mounting:Panel Mount; Voltage(AC):370V; Capacitor Terminals:Quick Connect RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Galco Industrial Electronics Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number MRC370V10 MRC370V10 33C5270
Product Name NTE Motor Run Film Capacitors Motor Run Capacitor, 10Uf, 370Vac, Qc; Dielectric Type Nte Electronics
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
Electrostatic Capacitors Polypropylene; Polypropylene (PP), Metallized Metallized PP
Capacitance Range 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C184U010BJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 1913115P - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0100681FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details