NTE Electronics, Inc. Film Capacitors MLR474K400

Description
CAP FILM 0.47UF 10% 400VDC RAD
Datasheet
Description
CAP FILM 0.47UF 10% 400VDC RAD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - MLR474K400 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
MLR474K400
Film Capacitors MLR474K400
CAP FILM 0.47UF 10% 400VDC RAD

CAP FILM 0.47UF 10% 400VDC RAD

Supplier's Site Datasheet
Capacitor Polyester Film 0.47Uf, 370V, 10%, Radial; Dielectric Type Nte Electronics - 33C5192 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film 0.47Uf, 370V, 10%, Radial; Dielectric Type Nte Electronics
33C5192
Capacitor Polyester Film 0.47Uf, 370V, 10%, Radial; Dielectric Type Nte Electronics 33C5192
CAPACITOR POLYESTER FILM 0.47UF, 370V, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:-; Capacitance:0.47µF; Capacitance Tolerance:± 10%; Typical Applications:-; Capacitor Mounting:Through Hole; Voltage(AC):- RoHS Compliant: Yes

CAPACITOR POLYESTER FILM 0.47UF, 370V, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:-; Capacitance:0.47µF; Capacitance Tolerance:± 10%; Typical Applications:-; Capacitor Mounting:Through Hole; Voltage(AC):- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number MLR474K400 33C5192
Product Name Film Capacitors Capacitor Polyester Film 0.47Uf, 370V, 10%, Radial; Dielectric Type Nte Electronics
Technology Film Capacitors Film Capacitors
Capacitance Type Fixed Fixed
Electrostatic Capacitors Polyester; Polyester Metallized PET
Capacitance Range 0.4700 microF 0.4700 microF
Configuration / Form Factor Leaded Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 125HC3600K4TM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - C11AH1R6C-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1726395 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details