NTE Electronics, Inc. Film Capacitors MLR185K250

Description
CAP FILM 1.8UF 10% 250VDC RADIAL
Datasheet
Description
CAP FILM 1.8UF 10% 250VDC RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - MLR185K250 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
MLR185K250
Film Capacitors MLR185K250
CAP FILM 1.8UF 10% 250VDC RADIAL

CAP FILM 1.8UF 10% 250VDC RADIAL

Supplier's Site Datasheet
Cap, Film, Pet, 1.8Uf, 250V, Radial; Dielectric Type Nte Electronics - 33C5125 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Film, Pet, 1.8Uf, 250V, Radial; Dielectric Type Nte Electronics
33C5125
Cap, Film, Pet, 1.8Uf, 250V, Radial; Dielectric Type Nte Electronics 33C5125
CAP, FILM, PET, 1.8UF, 250V, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:-; Capacitance:1.8µF; Capacitance Tolerance:± 10%; Typical Applications:-; Capacitor Mounting:Through Hole; Voltage(AC):-; Voltage(DC):250VRoHS Compliant: Yes

CAP, FILM, PET, 1.8UF, 250V, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:-; Capacitance:1.8µF; Capacitance Tolerance:± 10%; Typical Applications:-; Capacitor Mounting:Through Hole; Voltage(AC):-; Voltage(DC):250VRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number MLR185K250 33C5125
Product Name Film Capacitors Cap, Film, Pet, 1.8Uf, 250V, Radial; Dielectric Type Nte Electronics
Technology Film Capacitors Film Capacitors
Capacitance Type Fixed Fixed
Electrostatic Capacitors Polyester; Polyester Metallized PET
Capacitance Range 1.8 microF 1.8 microF
Configuration / Form Factor Leaded Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1572-1032-ND - DigiKey
Specs
Technology Film Capacitors
Applications General Purpose
Metallized Dielectric Metallized Dielectric
View Details
3 suppliers
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details
Ceramic Capacitors - C11CF270K-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details