NTE Electronics, Inc. Film Capacitors MLR104K400

Description
CAP FILM 0.1UF 10% 400VDC RADIAL
Datasheet
Description
CAP FILM 0.1UF 10% 400VDC RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - MLR104K400 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
MLR104K400
Film Capacitors MLR104K400
CAP FILM 0.1UF 10% 400VDC RADIAL

CAP FILM 0.1UF 10% 400VDC RADIAL

Supplier's Site Datasheet
Capacitor Polyester Film 0.1Uf, 400V, 10%, Radial; Dielectric Type Nte Electronics - 33C5084 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film 0.1Uf, 400V, 10%, Radial; Dielectric Type Nte Electronics
33C5084
Capacitor Polyester Film 0.1Uf, 400V, 10%, Radial; Dielectric Type Nte Electronics 33C5084
CAPACITOR POLYESTER FILM 0.1UF, 400V, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:-; Capacitance:0.1µF; Capacitance Tolerance:± 10%; Typical Applications:-; Capacitor Mounting:Through Hole; Voltage(AC):- RoHS Compliant: Yes

CAPACITOR POLYESTER FILM 0.1UF, 400V, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:-; Capacitance:0.1µF; Capacitance Tolerance:± 10%; Typical Applications:-; Capacitor Mounting:Through Hole; Voltage(AC):- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number MLR104K400 33C5084
Product Name Film Capacitors Capacitor Polyester Film 0.1Uf, 400V, 10%, Radial; Dielectric Type Nte Electronics
Technology Film Capacitors Film Capacitors
Capacitance Type Fixed Fixed
Electrostatic Capacitors Polyester; Polyester Metallized PET
Capacitance Range 0.1000 microF 0.1000 microF
Configuration / Form Factor Leaded Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C223U040AC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100152JCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725789 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details