NTE Electronics, Inc. Film Capacitors MLR103K400

Description
CAP FILM 10000PF 10% 400VDC RAD
Datasheet
Description
CAP FILM 10000PF 10% 400VDC RAD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - MLR103K400 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
MLR103K400
Film Capacitors MLR103K400
CAP FILM 10000PF 10% 400VDC RAD

CAP FILM 10000PF 10% 400VDC RAD

Supplier's Site Datasheet
Cap, Film, Pet, 0.01Uf, 400V, Radial; Dielectric Type Nte Electronics - 33C5079 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Film, Pet, 0.01Uf, 400V, Radial; Dielectric Type Nte Electronics
33C5079
Cap, Film, Pet, 0.01Uf, 400V, Radial; Dielectric Type Nte Electronics 33C5079
CAP, FILM, PET, 0.01UF, 400V, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:-; Capacitance:10000pF; Capacitance Tolerance:± 10%; Typical Applications:-; Capacitor Mounting:Through Hole; Voltage(AC):-; ESR:- RoHS Compliant: Yes

CAP, FILM, PET, 0.01UF, 400V, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:-; Capacitance:10000pF; Capacitance Tolerance:± 10%; Typical Applications:-; Capacitor Mounting:Through Hole; Voltage(AC):-; ESR:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number MLR103K400 33C5079
Product Name Film Capacitors Cap, Film, Pet, 0.01Uf, 400V, Radial; Dielectric Type Nte Electronics
Technology Film Capacitors Film Capacitors
Capacitance Type Fixed Fixed
Electrostatic Capacitors Polyester; Polyester Metallized PET
Capacitance Range 0.0100 microF 0.0100 microF
Configuration / Form Factor Leaded Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C474U030DG2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - C11AH1R1B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1725768 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details