NTE Electronics, Inc. Capacitor Polyester Film 0.01Uf, 100V, 10%, Radial; Dielectric Type Nte Electronics MLR103K100

Description
CAPACITOR POLYESTER FILM 0.01UF, 100V, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:-; Capacitance:10000pF; Capacitance Tolerance:± 10%; Typical Applications:-; Capacitor Mounting:Through Hole; Voltage(AC):- RoHS Compliant: Yes
Datasheet
Description
CAPACITOR POLYESTER FILM 0.01UF, 100V, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:-; Capacitance:10000pF; Capacitance Tolerance:± 10%; Typical Applications:-; Capacitor Mounting:Through Hole; Voltage(AC):- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Polyester Film 0.01Uf, 100V, 10%, Radial; Dielectric Type Nte Electronics - 33C5077 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film 0.01Uf, 100V, 10%, Radial; Dielectric Type Nte Electronics
33C5077
Capacitor Polyester Film 0.01Uf, 100V, 10%, Radial; Dielectric Type Nte Electronics 33C5077
CAPACITOR POLYESTER FILM 0.01UF, 100V, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:-; Capacitance:10000pF; Capacitance Tolerance:± 10%; Typical Applications:-; Capacitor Mounting:Through Hole; Voltage(AC):- RoHS Compliant: Yes

CAPACITOR POLYESTER FILM 0.01UF, 100V, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:-; Capacitance:10000pF; Capacitance Tolerance:± 10%; Typical Applications:-; Capacitor Mounting:Through Hole; Voltage(AC):- RoHS Compliant: Yes

Supplier's Site
Film Capacitors - MLR103K100 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
MLR103K100
Film Capacitors MLR103K100
CAP FILM 10000PF 10% 100VDC RAD

CAP FILM 10000PF 10% 100VDC RAD

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 33C5077 MLR103K100
Product Name Capacitor Polyester Film 0.01Uf, 100V, 10%, Radial; Dielectric Type Nte Electronics Film Capacitors
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C304U010BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - C11AH2R0C-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details