NTE Electronics, Inc. Cap, Film, Pet, 1000Pf, 100V, Radial; Dielectric Type Nte Electronics MLR102K100

Description
CAP, FILM, PET, 1000PF, 100V, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:-; Capacitance:1000pF; Capacitance Tolerance:± 10%; Typical Applications:-; Capacitor Mounting:Through Hole; Voltage(AC):-; dv/dt Rating:-RoHS Compliant: Yes
Datasheet
Description
CAP, FILM, PET, 1000PF, 100V, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:-; Capacitance:1000pF; Capacitance Tolerance:± 10%; Typical Applications:-; Capacitor Mounting:Through Hole; Voltage(AC):-; dv/dt Rating:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, Film, Pet, 1000Pf, 100V, Radial; Dielectric Type Nte Electronics - 33C5074 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Film, Pet, 1000Pf, 100V, Radial; Dielectric Type Nte Electronics
33C5074
Cap, Film, Pet, 1000Pf, 100V, Radial; Dielectric Type Nte Electronics 33C5074
CAP, FILM, PET, 1000PF, 100V, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:-; Capacitance:1000pF; Capacitance Tolerance:± 10%; Typical Applications:-; Capacitor Mounting:Through Hole; Voltage(AC):-; dv/dt Rating:-RoHS Compliant: Yes

CAP, FILM, PET, 1000PF, 100V, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:-; Capacitance:1000pF; Capacitance Tolerance:± 10%; Typical Applications:-; Capacitor Mounting:Through Hole; Voltage(AC):-; dv/dt Rating:-RoHS Compliant: Yes

Supplier's Site
Film Capacitors - MLR102K100 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
MLR102K100
Film Capacitors MLR102K100
CAP FILM 1000PF 10% 100VDC RAD

CAP FILM 1000PF 10% 100VDC RAD

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 33C5074 MLR102K100
Product Name Cap, Film, Pet, 1000Pf, 100V, Radial; Dielectric Type Nte Electronics Film Capacitors
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100220JCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Film Capacitors - 113235 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Analogue computing circuit, digital computing circuit, pulse network, timing, transformer, tuned circuit
View Details
Film Capacitors - 2002-105MWR400K - New Yorker Electronics Co., Inc.
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
3 suppliers