NTE Electronics, Inc. Output Power Nte Electronics J-060VT

Description
Output Power:60W; Heat Temperature Max:460°C; Supply Voltage:-; Product Range:-; Plug Type:US RoHS Compliant: Yes
Datasheet
Description
Output Power:60W; Heat Temperature Max:460°C; Supply Voltage:-; Product Range:-; Plug Type:US RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Output Power Nte Electronics - 64M0868 - Newark, An Avnet Company
Chicago, IL, United States
Output Power Nte Electronics
64M0868
Output Power Nte Electronics 64M0868
Output Power:60W; Heat Temperature Max:460°C; Supply Voltage:-; Product Range:-; Plug Type:US RoHS Compliant: Yes

Output Power:60W; Heat Temperature Max:460°C; Supply Voltage:-; Product Range:-; Plug Type:US RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 64M0868
Product Name Output Power Nte Electronics
Output Power Capability 60W
Unlock Full Specs
to access all available technical data

Similar Products

Desoldering Nozzles - 4795926 - RS Components, Ltd.
Specs
Process Capability Soldering Stations, Irons & Accessories; Desoldering
View Details
High Power High Frequency Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
HotSpot I Thermocouple Welder - 10-A10120 - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
Material Capability Thermocouple Wire Pairs of #24 Gauge or Finer (#20 for J, K & E)
View Details
KAT® Welding Carriage Indexer Combination - GK-200-RLC-I - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 208-230/240V_60Hz
View Details