NTE Electronics, Inc. Output Power Nte Electronics J-015E

Description
Output Power:15W; Heat Temperature Max:400°C; Supply Voltage:-; Product Range:-; Plug Type:US RoHS Compliant: Yes
Datasheet
Description
Output Power:15W; Heat Temperature Max:400°C; Supply Voltage:-; Product Range:-; Plug Type:US RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Output Power Nte Electronics - 31AC5171 - Newark, An Avnet Company
Chicago, IL, United States
Output Power Nte Electronics
31AC5171
Output Power Nte Electronics 31AC5171
Output Power:15W; Heat Temperature Max:400°C; Supply Voltage:-; Product Range:-; Plug Type:US RoHS Compliant: Yes

Output Power:15W; Heat Temperature Max:400°C; Supply Voltage:-; Product Range:-; Plug Type:US RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 31AC5171
Product Name Output Power Nte Electronics
Output Power Capability 15W
Unlock Full Specs
to access all available technical data

Similar Products

Solder Wicks - 1047684 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Capability Soldering Stations, Irons & Accessories
View Details
Engineered Structural Section Welding Line - Thermatool™ - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability High Frequency (HF) beam welding; Welding
Material Capability Aluminum, Carbon Steel, Stainless Steel, Advanced High Strength Steel, Weathering Steels, Titanium, Stainless Steel, HSLA, AHSS
View Details
HotSpot PLUS Capacitive Discharge Welder -  - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
AC Input Voltage 115/120V_60Hz; International Power or Voltages - 50 Hz (optional feature)
View Details
400 MOGGY® Trackless Welding Carriage w/ Integrated Wire Feeder - GM-04-100-W - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 115/120V_60Hz; 208-230/240V_60Hz
View Details