NTE Electronics, Inc. Shrink Ratio Nte Electronics HS-ASST-8

Description
Shrink Ratio:2:1; I.D. Supplied - Imperial:0.375"; I.D. Supplied - Metric:9.52mm; Shrink Tubing / Boot Colour:Multicolor; Length - Imperial:6"; Length - Metric:152.4m; I.D. Recovered Max - Imperial:-; I.D. Recovered Max - Metric:- RoHS Compliant: Yes
Description
Shrink Ratio:2:1; I.D. Supplied - Imperial:0.375"; I.D. Supplied - Metric:9.52mm; Shrink Tubing / Boot Colour:Multicolor; Length - Imperial:6"; Length - Metric:152.4m; I.D. Recovered Max - Imperial:-; I.D. Recovered Max - Metric:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Shrink Ratio Nte Electronics - 45T9698 - Newark, An Avnet Company
Chicago, IL, United States
Shrink Ratio Nte Electronics
45T9698
Shrink Ratio Nte Electronics 45T9698
Shrink Ratio:2:1; I.D. Supplied - Imperial:0.375"; I.D. Supplied - Metric:9.52mm; Shrink Tubing / Boot Colour:Multicolor; Length - Imperial:6"; Length - Metric:152.4m; I.D. Recovered Max - Imperial:-; I.D. Recovered Max - Metric:- RoHS Compliant: Yes

Shrink Ratio:2:1; I.D. Supplied - Imperial:0.375"; I.D. Supplied - Metric:9.52mm; Shrink Tubing / Boot Colour:Multicolor; Length - Imperial:6"; Length - Metric:152.4m; I.D. Recovered Max - Imperial:-; I.D. Recovered Max - Metric:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 45T9698
Product Name Shrink Ratio Nte Electronics
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Wall Polyolefin Heat Shrink - HS-101-MW - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 110 C (-67 to 230 F)
View Details
shrink tube - 032537-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing - 2345930 - RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 3 inch (76.2 mm)
View Details
Shrinkable Tubing, FEP - SH206 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (Fluorinated-Ethylene-Propylene)
Operating Temperature 205 C (401 F)
View Details