NTE Electronics, Inc. Discrete Semiconductor Products - Diodes - Rectifiers - Single GI851/MR851

Description
Win Source Part Number: 1158200-GI851/MR851 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Bag Standard Package: 1 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 100 V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 1.25 V @ 3 A Reverse Recovery Time (trr): 200 ns Current - Reverse Leakage @ Vr: 10 µA @ 100 V Capacitance @ Vr, F: 28pF @ 4V, 1MHz Operating Temperature - Junction: -50°C ~ 150°C Mounting Type: Through Hole Package / Case: DO-201AD, Axial Supplier Device Package: DO-201AD Alternative Parts (Cross-Reference): GI851MR851; ECCN: EAR99 Fake Threat In the Open Market: 78 pct. HTSUS: 8541.10.0080 Mfr: NTE Electronics, Inc Other Names: 2368-GI851/MR851 RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1158200-GI851/MR851 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Bag Standard Package: 1 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 100 V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 1.25 V @ 3 A Reverse Recovery Time (trr): 200 ns Current - Reverse Leakage @ Vr: 10 µA @ 100 V Capacitance @ Vr, F: 28pF @ 4V, 1MHz Operating Temperature - Junction: -50°C ~ 150°C Mounting Type: Through Hole Package / Case: DO-201AD, Axial Supplier Device Package: DO-201AD Alternative Parts (Cross-Reference): GI851MR851; ECCN: EAR99 Fake Threat In the Open Market: 78 pct. HTSUS: 8541.10.0080 Mfr: NTE Electronics, Inc Other Names: 2368-GI851/MR851 RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1158200-GI851/MR851 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1158200-GI851/MR851
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1158200-GI851/MR851
Win Source Part Number: 1158200-GI851/MR851 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Bag Standard Package: 1 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 100 V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 1.25 V @ 3 A Reverse Recovery Time (trr): 200 ns Current - Reverse Leakage @ Vr: 10 µA @ 100 V Capacitance @ Vr, F: 28pF @ 4V, 1MHz Operating Temperature - Junction: -50°C ~ 150°C Mounting Type: Through Hole Package / Case: DO-201AD, Axial Supplier Device Package: DO-201AD Alternative Parts (Cross-Reference): GI851MR851; ECCN: EAR99 Fake Threat In the Open Market: 78 pct. HTSUS: 8541.10.0080 Mfr: NTE Electronics, Inc Other Names: 2368-GI851/MR851 RoHS Status: RoHS non-compliant

Win Source Part Number: 1158200-GI851/MR851
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Bag
Standard Package: 1
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 100 V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 1.25 V @ 3 A
Reverse Recovery Time (trr): 200 ns
Current - Reverse Leakage @ Vr: 10 µA @ 100 V
Capacitance @ Vr, F: 28pF @ 4V, 1MHz
Operating Temperature - Junction: -50°C ~ 150°C
Mounting Type: Through Hole
Package / Case: DO-201AD, Axial
Supplier Device Package: DO-201AD
Alternative Parts (Cross-Reference): GI851MR851;
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
HTSUS: 8541.10.0080
Mfr: NTE Electronics, Inc
Other Names: 2368-GI851/MR851
RoHS Status: RoHS non-compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 1158200-GI851/MR851
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single
Diode Type Standard
VF 1.25 volts
VR 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Lamp test diode - lamp-test-diode-module - BARTEC
Specs
Diode Type General Purpose
Tj -32 to 16 C (-25 to 60 F)
View Details
B48-2 and B48-2T Series B483F-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Axial-Lead Glass-Bodied High Voltage Diode - 1N6839 - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 10 volts
View Details