NTE Electronics, Inc. Cap, Film, Pet, 5Uf, 250V, Wire Leaded; Dielectric Type Nte Electronics CFC-5

Description
CAP, FILM, PET, 5UF, 250V, WIRE LEADED; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial; Capacitance:5µF; Capacitance Tolerance:-; Voltage(AC):250V; Voltage(DC):-; Capacitor Mounting:Panel Mount; Humidity Rating:- RoHS Compliant: Yes
Datasheet
Description
CAP, FILM, PET, 5UF, 250V, WIRE LEADED; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial; Capacitance:5µF; Capacitance Tolerance:-; Voltage(AC):250V; Voltage(DC):-; Capacitor Mounting:Panel Mount; Humidity Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, Film, Pet, 5Uf, 250V, Wire Leaded; Dielectric Type Nte Electronics - 33C4432 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Film, Pet, 5Uf, 250V, Wire Leaded; Dielectric Type Nte Electronics
33C4432
Cap, Film, Pet, 5Uf, 250V, Wire Leaded; Dielectric Type Nte Electronics 33C4432
CAP, FILM, PET, 5UF, 250V, WIRE LEADED; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial; Capacitance:5µF; Capacitance Tolerance:-; Voltage(AC):250V; Voltage(DC):-; Capacitor Mounting:Panel Mount; Humidity Rating:- RoHS Compliant: Yes

CAP, FILM, PET, 5UF, 250V, WIRE LEADED; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial; Capacitance:5µF; Capacitance Tolerance:-; Voltage(AC):250V; Voltage(DC):-; Capacitor Mounting:Panel Mount; Humidity Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Film Capacitors - CFC-5 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
CFC-5
Film Capacitors CFC-5
CAP-CEILING FAN 5UFD

CAP-CEILING FAN 5UFD

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 33C4432 CFC-5
Product Name Cap, Film, Pet, 5Uf, 250V, Wire Leaded; Dielectric Type Nte Electronics Film Capacitors
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 125HC4900K2EM8 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1608-1295-1-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Film Capacitors - 1725750 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details