NTE Electronics, Inc. Film Capacitors CFC-3

Description
CAP-CEILING FAN50V 3UFD2
Datasheet
Description
CAP-CEILING FAN50V 3UFD2
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - CFC-3 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
CFC-3
Film Capacitors CFC-3
CAP-CEILING FAN50V 3UFD2

CAP-CEILING FAN50V 3UFD2

Supplier's Site Datasheet
Cap, Film, Pet, 3Uf, 250V, Wire Leaded; Dielectric Type Nte Electronics - 33C4428 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Film, Pet, 3Uf, 250V, Wire Leaded; Dielectric Type Nte Electronics
33C4428
Cap, Film, Pet, 3Uf, 250V, Wire Leaded; Dielectric Type Nte Electronics 33C4428
CAP, FILM, PET, 3UF, 250V, WIRE LEADED; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial; Capacitance:3µF; Capacitance Tolerance:-; Voltage(AC):250V; Voltage(DC):-; Capacitor Mounting:Panel Mount; Humidity Rating:- RoHS Compliant: Yes

CAP, FILM, PET, 3UF, 250V, WIRE LEADED; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial; Capacitance:3µF; Capacitance Tolerance:-; Voltage(AC):250V; Voltage(DC):-; Capacitor Mounting:Panel Mount; Humidity Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number CFC-3 33C4428
Product Name Film Capacitors Cap, Film, Pet, 3Uf, 250V, Wire Leaded; Dielectric Type Nte Electronics
Technology Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
Electrostatic Capacitors Polyester; Polyester, Metallized Metallized PET
Unlock Full Specs
to access all available technical data

Similar Products

Capacitor, Film, Pp, 1Uf, 850V, Screw; Dielectric Type Illinois Capacitor - 55K4720 - Newark, An Avnet Company
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
3 suppliers
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
7 suppliers
Ceramic Capacitors - C11CF2R4B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1725660 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details