NTE Electronics, Inc. Capacitor Networks, Arrays CFC-2/5.5

Description
CAP ARRAY 2UF/5.5UF CEILING FAN
Datasheet
Description
CAP ARRAY 2UF/5.5UF CEILING FAN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Networks, Arrays - CFC-2/5.5 - Lingto Electronic Limited
Shenzhen, China
Capacitor Networks, Arrays
CFC-2/5.5
Capacitor Networks, Arrays CFC-2/5.5
CAP ARRAY 2UF/5.5UF CEILING FAN

CAP ARRAY 2UF/5.5UF CEILING FAN

Supplier's Site Datasheet
Cap, Film, Pet, 2/5.5Uf, 250V, Wire; Dielectric Type Nte Electronics - 33C4427 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Film, Pet, 2/5.5Uf, 250V, Wire; Dielectric Type Nte Electronics
33C4427
Cap, Film, Pet, 2/5.5Uf, 250V, Wire; Dielectric Type Nte Electronics 33C4427
CAP, FILM, PET, 2/5.5UF, 250V, WIRE; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial; Capacitance:5.5µF; Capacitance Tolerance:-; Voltage(AC):250V; Voltage(DC):-; Capacitor Mounting:Panel Mount; Humidity Rating:- RoHS Compliant: Yes

CAP, FILM, PET, 2/5.5UF, 250V, WIRE; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial; Capacitance:5.5µF; Capacitance Tolerance:-; Voltage(AC):250V; Voltage(DC):-; Capacitor Mounting:Panel Mount; Humidity Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number CFC-2/5.5 33C4427
Product Name Capacitor Networks, Arrays Cap, Film, Pet, 2/5.5Uf, 250V, Wire; Dielectric Type Nte Electronics
Configuration / Form Factor Leaded Capacitor
Capacitance Type Fixed Fixed
Capacitance Range 2 to 5.5 microF 5.5 microF
Mounting Style Chassis Mount
Technology Film Capacitors
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 106K050CS4-FA - Lingto Electronic Limited
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-438-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.00E6 microF
View Details
Film Capacitors - 116278 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive; Telephone equipment
View Details