NTE Electronics, Inc. Cap, Cer, Z5V, 0.015Uf, 1Kv, Radial; Capacitance Nte Electronics 90315

Description
CAP, CER, Z5V, 0.015UF, 1KV, RADIAL; Capacitance:15000pF; Voltage(DC):1kV; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Z5V; Lead Spacing:7.5mm; Capacitor Terminals:PC Pin; Product Range:90000 Series; Series Name:90000RoHS Compliant: Yes
Description
CAP, CER, Z5V, 0.015UF, 1KV, RADIAL; Capacitance:15000pF; Voltage(DC):1kV; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Z5V; Lead Spacing:7.5mm; Capacitor Terminals:PC Pin; Product Range:90000 Series; Series Name:90000RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cap, Cer, Z5V, 0.015Uf, 1Kv, Radial; Capacitance Nte Electronics - 33C9103 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Cer, Z5V, 0.015Uf, 1Kv, Radial; Capacitance Nte Electronics
33C9103
Cap, Cer, Z5V, 0.015Uf, 1Kv, Radial; Capacitance Nte Electronics 33C9103
CAP, CER, Z5V, 0.015UF, 1KV, RADIAL; Capacitance:15000pF; Voltage(DC):1kV; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Z5V; Lead Spacing:7.5mm; Capacitor Terminals:PC Pin; Product Range:90000 Series; Series Name:90000RoHS Compliant: Yes

CAP, CER, Z5V, 0.015UF, 1KV, RADIAL; Capacitance:15000pF; Voltage(DC):1kV; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Z5V; Lead Spacing:7.5mm; Capacitor Terminals:PC Pin; Product Range:90000 Series; Series Name:90000RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 33C9103
Product Name Cap, Cer, Z5V, 0.015Uf, 1Kv, Radial; Capacitance Nte Electronics
Configuration / Form Factor Leaded Capacitor; PC Pin
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-444-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 250000 microF
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101C113U100BJ2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers