NTE Electronics, Inc. Ceramic Capacitor, 0.01Uf, 1000V, Z5U, Disc; Capacitance Nte Electronics 90310

Description
CERAMIC CAPACITOR, 0.01UF, 1000V, Z5U, DISC; Capacitance:10000pF; Voltage(DC):1kV; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Z5V; Lead Spacing:7.5mm; Capacitor Terminals:PC Pin; Product Range:90000 Series RoHS Compliant: Yes
Description
CERAMIC CAPACITOR, 0.01UF, 1000V, Z5U, DISC; Capacitance:10000pF; Voltage(DC):1kV; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Z5V; Lead Spacing:7.5mm; Capacitor Terminals:PC Pin; Product Range:90000 Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor, 0.01Uf, 1000V, Z5U, Disc; Capacitance Nte Electronics - 33C9102 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 0.01Uf, 1000V, Z5U, Disc; Capacitance Nte Electronics
33C9102
Ceramic Capacitor, 0.01Uf, 1000V, Z5U, Disc; Capacitance Nte Electronics 33C9102
CERAMIC CAPACITOR, 0.01UF, 1000V, Z5U, DISC; Capacitance:10000pF; Voltage(DC):1kV; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Z5V; Lead Spacing:7.5mm; Capacitor Terminals:PC Pin; Product Range:90000 Series RoHS Compliant: Yes

CERAMIC CAPACITOR, 0.01UF, 1000V, Z5U, DISC; Capacitance:10000pF; Voltage(DC):1kV; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Z5V; Lead Spacing:7.5mm; Capacitor Terminals:PC Pin; Product Range:90000 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 33C9102
Product Name Ceramic Capacitor, 0.01Uf, 1000V, Z5U, Disc; Capacitance Nte Electronics
Configuration / Form Factor Leaded Capacitor; PC Pin
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-407-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 220000 microF
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C134U040CF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details