NTE Electronics, Inc. Cap, Cer, Z5V, 1500Pf, 1Kv, Radial; Capacitance Nte Electronics 90215

Description
CAP, CER, Z5V, 1500PF, 1KV, RADIAL; Capacitance:1500pF; Voltage(DC):1kV; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Z5V; Lead Spacing:7.5mm; Capacitor Terminals:PC Pin; Product Range:90000 Series; Series Name:90000 RoHS Compliant: Yes
Description
CAP, CER, Z5V, 1500PF, 1KV, RADIAL; Capacitance:1500pF; Voltage(DC):1kV; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Z5V; Lead Spacing:7.5mm; Capacitor Terminals:PC Pin; Product Range:90000 Series; Series Name:90000 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cap, Cer, Z5V, 1500Pf, 1Kv, Radial; Capacitance Nte Electronics - 33C9087 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Cer, Z5V, 1500Pf, 1Kv, Radial; Capacitance Nte Electronics
33C9087
Cap, Cer, Z5V, 1500Pf, 1Kv, Radial; Capacitance Nte Electronics 33C9087
CAP, CER, Z5V, 1500PF, 1KV, RADIAL; Capacitance:1500pF; Voltage(DC):1kV; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Z5V; Lead Spacing:7.5mm; Capacitor Terminals:PC Pin; Product Range:90000 Series; Series Name:90000 RoHS Compliant: Yes

CAP, CER, Z5V, 1500PF, 1KV, RADIAL; Capacitance:1500pF; Voltage(DC):1kV; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Z5V; Lead Spacing:7.5mm; Capacitor Terminals:PC Pin; Product Range:90000 Series; Series Name:90000 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 33C9087
Product Name Cap, Cer, Z5V, 1500Pf, 1Kv, Radial; Capacitance Nte Electronics
Configuration / Form Factor Leaded Capacitor; PC Pin
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-422-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 2.40E6 microF
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Aluminum Electrolytic Capacitors - 2002-101322U040AA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers