NTE Electronics, Inc. Ceramic Capacitor, 500Pf, 1000V, Y5P, Disc; Capacitance Nte Electronics 90150

Description
CERAMIC CAPACITOR, 500PF, 1000V, Y5P, DISC; Capacitance:500pF; Voltage(DC):1kV; Capacitance Tolerance:± 10%; Dielectric Characteristic:Y5P; Lead Spacing:7.5mm; Capacitor Terminals:PC Pin; Product Range:90000 Series; Series Name:90000RoHS Compliant: Yes
Description
CERAMIC CAPACITOR, 500PF, 1000V, Y5P, DISC; Capacitance:500pF; Voltage(DC):1kV; Capacitance Tolerance:± 10%; Dielectric Characteristic:Y5P; Lead Spacing:7.5mm; Capacitor Terminals:PC Pin; Product Range:90000 Series; Series Name:90000RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor, 500Pf, 1000V, Y5P, Disc; Capacitance Nte Electronics - 33C9079 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 500Pf, 1000V, Y5P, Disc; Capacitance Nte Electronics
33C9079
Ceramic Capacitor, 500Pf, 1000V, Y5P, Disc; Capacitance Nte Electronics 33C9079
CERAMIC CAPACITOR, 500PF, 1000V, Y5P, DISC; Capacitance:500pF; Voltage(DC):1kV; Capacitance Tolerance:± 10%; Dielectric Characteristic:Y5P; Lead Spacing:7.5mm; Capacitor Terminals:PC Pin; Product Range:90000 Series; Series Name:90000RoHS Compliant: Yes

CERAMIC CAPACITOR, 500PF, 1000V, Y5P, DISC; Capacitance:500pF; Voltage(DC):1kV; Capacitance Tolerance:± 10%; Dielectric Characteristic:Y5P; Lead Spacing:7.5mm; Capacitor Terminals:PC Pin; Product Range:90000 Series; Series Name:90000RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 33C9079
Product Name Ceramic Capacitor, 500Pf, 1000V, Y5P, Disc; Capacitance Nte Electronics
Configuration / Form Factor Leaded Capacitor; PC Pin
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-432-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.20E6 microF
View Details
Ceramic Capacitors - 1763-1202-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications Bypass
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C494U7R5DJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details