NTE Electronics, Inc. Cap, Cer, Sl, 75Pf, 1Kv, Radial; Capacitance Nte Electronics 90075

Description
CAP, CER, SL, 75PF, 1KV, RADIAL; Capacitance:75pF; Voltage(DC):1kV; Capacitance Tolerance:± 10%; Dielectric Characteristic:SL; Lead Spacing:7.5mm; Capacitor Terminals:PC Pin; Product Range:90000 Series; Operating Temperature Max:85°CRoHS Compliant: Yes
Description
CAP, CER, SL, 75PF, 1KV, RADIAL; Capacitance:75pF; Voltage(DC):1kV; Capacitance Tolerance:± 10%; Dielectric Characteristic:SL; Lead Spacing:7.5mm; Capacitor Terminals:PC Pin; Product Range:90000 Series; Operating Temperature Max:85°CRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cap, Cer, Sl, 75Pf, 1Kv, Radial; Capacitance Nte Electronics - 33C9064 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Cer, Sl, 75Pf, 1Kv, Radial; Capacitance Nte Electronics
33C9064
Cap, Cer, Sl, 75Pf, 1Kv, Radial; Capacitance Nte Electronics 33C9064
CAP, CER, SL, 75PF, 1KV, RADIAL; Capacitance:75pF; Voltage(DC):1kV; Capacitance Tolerance:± 10%; Dielectric Characteristic:SL; Lead Spacing:7.5mm; Capacitor Terminals:PC Pin; Product Range:90000 Series; Operating Temperature Max:85°CRoHS Compliant: Yes

CAP, CER, SL, 75PF, 1KV, RADIAL; Capacitance:75pF; Voltage(DC):1kV; Capacitance Tolerance:± 10%; Dielectric Characteristic:SL; Lead Spacing:7.5mm; Capacitor Terminals:PC Pin; Product Range:90000 Series; Operating Temperature Max:85°CRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 33C9064
Product Name Cap, Cer, Sl, 75Pf, 1Kv, Radial; Capacitance Nte Electronics
Configuration / Form Factor Leaded Capacitor; PC Pin
Capacitance Type Fixed
Operating Temperature ? to 85 C (? to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Ceramic Capacitors - 1763-1207-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C553U050BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Box-Type Metallized Polyester Film Capacitor - W24(CL23B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details