NTE Electronics, Inc. NTE Solderless Terminals 76-NFIMD22L

Description
Nylon Fully Insulated Male
Datasheet
Description
Nylon Fully Insulated Male
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTE Solderless Terminals - 76-NFIMD22L - Galco Industrial Electronics
Madison Heights, MI, United States
NTE Solderless Terminals
76-NFIMD22L
NTE Solderless Terminals 76-NFIMD22L
Nylon Fully Insulated Male

Nylon Fully Insulated Male

Supplier's Site
Red 22-18Awg.250 Male Disconnects Fully Insulated 50 Pack; Product Range Nte Electronics - 97W4484 - Newark, An Avnet Company
Chicago, IL, United States
Red 22-18Awg.250 Male Disconnects Fully Insulated 50 Pack; Product Range Nte Electronics
97W4484
Red 22-18Awg.250 Male Disconnects Fully Insulated 50 Pack; Product Range Nte Electronics 97W4484
Red 22-18AWG.250 Male Disconnects Fully Insulated 50 Pack; Product Range:-; Terminal Type:Male Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG RoHS Compliant: Yes

Red 22-18AWG.250 Male Disconnects Fully Insulated 50 Pack; Product Range:-; Terminal Type:Male Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Galco Industrial Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 76-NFIMD22L 97W4484
Product Name NTE Solderless Terminals Red 22-18Awg.250 Male Disconnects Fully Insulated 50 Pack; Product Range Nte Electronics
Contact Size (AWG) 22 AWG
Unlock Full Specs
to access all available technical data

Similar Products

2 Piece Board to Board Connectors - 0.5mm Pitch Series - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Board to Board Connector
Termination Through Hole
Mounting PC Mount
View Details
Hermetic Bulkhead Connector - 24002 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
75 Ohm Connector, SMA Straight Plug - 190714 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details