NTE Electronics, Inc. Connectors, Interconnects - Terminals - Ring Connectors 76-IRT8-08

Description
Win Source Part Number: 997922-76-IRT8-08 Category: Connectors, Interconnects>Termin als - Ring Connectors Color: White Termination: Crimp Contact Finish: Electro-Tin Package: Bag Wire Gauge: 8 AWG Contact Material: Copper Material - Insulation: Poly-Vinyl Chloride (PVC) Standard Package: 1 Terminal Type: Circular Width - Outer Edges: 0.472" (12.00mm) Length - Overall: 1.280" (32.51mm) Insulation: Insulated Stud/Tab Size: 8 Stud Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 71 pct. HTSUS: 8536.69.4010 Mfr: NTE Electronics, Inc Other Names: 2368-76-IRT8-08
Request a Quote Datasheet
Description
Win Source Part Number: 997922-76-IRT8-08 Category: Connectors, Interconnects>Termin als - Ring Connectors Color: White Termination: Crimp Contact Finish: Electro-Tin Package: Bag Wire Gauge: 8 AWG Contact Material: Copper Material - Insulation: Poly-Vinyl Chloride (PVC) Standard Package: 1 Terminal Type: Circular Width - Outer Edges: 0.472" (12.00mm) Length - Overall: 1.280" (32.51mm) Insulation: Insulated Stud/Tab Size: 8 Stud Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 71 pct. HTSUS: 8536.69.4010 Mfr: NTE Electronics, Inc Other Names: 2368-76-IRT8-08
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminals - Ring Connectors - 997922-76-IRT8-08 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Ring Connectors
997922-76-IRT8-08
Connectors, Interconnects - Terminals - Ring Connectors 997922-76-IRT8-08
Win Source Part Number: 997922-76-IRT8-08 Category: Connectors, Interconnects>Termin als - Ring Connectors Color: White Termination: Crimp Contact Finish: Electro-Tin Package: Bag Wire Gauge: 8 AWG Contact Material: Copper Material - Insulation: Poly-Vinyl Chloride (PVC) Standard Package: 1 Terminal Type: Circular Width - Outer Edges: 0.472" (12.00mm) Length - Overall: 1.280" (32.51mm) Insulation: Insulated Stud/Tab Size: 8 Stud Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 71 pct. HTSUS: 8536.69.4010 Mfr: NTE Electronics, Inc Other Names: 2368-76-IRT8-08

Win Source Part Number: 997922-76-IRT8-08
Category: Connectors, Interconnects>Terminals - Ring Connectors
Color: White
Termination: Crimp
Contact Finish: Electro-Tin
Package: Bag
Wire Gauge: 8 AWG
Contact Material: Copper
Material - Insulation: Poly-Vinyl Chloride (PVC)
Standard Package: 1
Terminal Type: Circular
Width - Outer Edges: 0.472" (12.00mm)
Length - Overall: 1.280" (32.51mm)
Insulation: Insulated
Stud/Tab Size: 8 Stud
Mounting Type: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
HTSUS: 8536.69.4010
Mfr: NTE Electronics, Inc
Other Names: 2368-76-IRT8-08

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 997922-76-IRT8-08
Product Name Connectors, Interconnects - Terminals - Ring Connectors
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 7 POSITIONS VERTICAL - 80203-508V7L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Electrical Connectors -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector; USB
View Details
50 Ohm SMA Connector, SMA Straight Plug - 190314 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details