NTE Electronics, Inc. Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors 76-IMD16-187L

Description
Win Source Part Number: 1213296-76-IMD16-187 L Category: Connectors, Interconnects>Termin als - Quick Connects, Quick Disconnect Connectors Series: NEMA Color: Blue Termination: Crimp Contact Finish: Electro-Tin Package: Bag Wire Gauge: 14-16 AWG Contact Material: Brass Gender: Male Standard Package: 1 Terminal Type: Standard Length - Overall: 0.807" (20.50mm) Insulation: Non-Mating End Insulated Tab Width: 0.187" (4.75mm) Tab Thickness: 0.032" (0.81mm) Tab Length: 0.307" (7.80mm) Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. HTSUS: 8536.69.4010 Mfr: NTE Electronics, Inc Other Names: 2368-76-IMD16-187L
Request a Quote Datasheet
Description
Win Source Part Number: 1213296-76-IMD16-187 L Category: Connectors, Interconnects>Termin als - Quick Connects, Quick Disconnect Connectors Series: NEMA Color: Blue Termination: Crimp Contact Finish: Electro-Tin Package: Bag Wire Gauge: 14-16 AWG Contact Material: Brass Gender: Male Standard Package: 1 Terminal Type: Standard Length - Overall: 0.807" (20.50mm) Insulation: Non-Mating End Insulated Tab Width: 0.187" (4.75mm) Tab Thickness: 0.032" (0.81mm) Tab Length: 0.307" (7.80mm) Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. HTSUS: 8536.69.4010 Mfr: NTE Electronics, Inc Other Names: 2368-76-IMD16-187L
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors - 1213296-76-IMD16-187L - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
1213296-76-IMD16-187L
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors 1213296-76-IMD16-187L
Win Source Part Number: 1213296-76-IMD16-187 L Category: Connectors, Interconnects>Termin als - Quick Connects, Quick Disconnect Connectors Series: NEMA Color: Blue Termination: Crimp Contact Finish: Electro-Tin Package: Bag Wire Gauge: 14-16 AWG Contact Material: Brass Gender: Male Standard Package: 1 Terminal Type: Standard Length - Overall: 0.807" (20.50mm) Insulation: Non-Mating End Insulated Tab Width: 0.187" (4.75mm) Tab Thickness: 0.032" (0.81mm) Tab Length: 0.307" (7.80mm) Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. HTSUS: 8536.69.4010 Mfr: NTE Electronics, Inc Other Names: 2368-76-IMD16-187L

Win Source Part Number: 1213296-76-IMD16-187L
Category: Connectors, Interconnects>Terminals - Quick Connects, Quick Disconnect Connectors
Series: NEMA
Color: Blue
Termination: Crimp
Contact Finish: Electro-Tin
Package: Bag
Wire Gauge: 14-16 AWG
Contact Material: Brass
Gender: Male
Standard Package: 1
Terminal Type: Standard
Length - Overall: 0.807" (20.50mm)
Insulation: Non-Mating End Insulated
Tab Width: 0.187" (4.75mm)
Tab Thickness: 0.032" (0.81mm)
Tab Length: 0.307" (7.80mm)
Mounting Type: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
HTSUS: 8536.69.4010
Mfr: NTE Electronics, Inc
Other Names: 2368-76-IMD16-187L

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1213296-76-IMD16-187L
Product Name Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
Hermetic Bulkhead Connector - 26064 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Cable Connectors - NCN-FL4B-086-2 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details