NTE Electronics, Inc. Fuse Current Nte Electronics 74-MF1.5A-B

Description
Fuse Current:1.5A; Voltage Rating VAC:125V; Product Range:-; Voltage Rating VDC:-; Blow Characteristic:Fast Acting; Fuse Case Style:Axial Leaded; Breaking Capacity Current AC:-; Breaking Capacity Current DC:- RoHS Compliant: Yes
Datasheet
Description
Fuse Current:1.5A; Voltage Rating VAC:125V; Product Range:-; Voltage Rating VDC:-; Blow Characteristic:Fast Acting; Fuse Case Style:Axial Leaded; Breaking Capacity Current AC:-; Breaking Capacity Current DC:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse Current Nte Electronics - 27T7166 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Current Nte Electronics
27T7166
Fuse Current Nte Electronics 27T7166
Fuse Current:1.5A; Voltage Rating VAC:125V; Product Range:-; Voltage Rating VDC:-; Blow Characteristic:Fast Acting; Fuse Case Style:Axial Leaded; Breaking Capacity Current AC:-; Breaking Capacity Current DC:- RoHS Compliant: Yes

Fuse Current:1.5A; Voltage Rating VAC:125V; Product Range:-; Voltage Rating VDC:-; Blow Characteristic:Fast Acting; Fuse Case Style:Axial Leaded; Breaking Capacity Current AC:-; Breaking Capacity Current DC:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 27T7166
Product Name Fuse Current Nte Electronics
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

ESD Protection Circuit - TQP200002 - Qorvo
Specs
Device Type ESD Suppressor
Mounting / Packaging T/SLP-3
Standards and Certifications RoHS
View Details
Varistors - 2416780 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Metal Oxide Varistor (MOV)
Standards and Certifications RoHS
Supply Voltage (VS) 390 volts
View Details
20 Amp Portable GFCI -  - Tecmark Corporation
Tecmark Corporation
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Configuration Single Device
Mounting / Packaging Portable
View Details