NTE Electronics, Inc. Fuse Holder, 5X20Mm, Panel Mnt; Fuse Holder Type Nte Electronics 74-FH5-B

Description
FUSE HOLDER, 5X20MM, PANEL MNT; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:10A; Fuse Size Held:5mm x 20mm; Holder Terminals:Solder Lug; No. of Fuses:1Fuses; Product Range:-; Voltage Rating VAC:250V; Voltage Rating VDC:- RoHS Compliant: Yes
Datasheet
Description
FUSE HOLDER, 5X20MM, PANEL MNT; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:10A; Fuse Size Held:5mm x 20mm; Holder Terminals:Solder Lug; No. of Fuses:1Fuses; Product Range:-; Voltage Rating VAC:250V; Voltage Rating VDC:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse Holder, 5X20Mm, Panel Mnt; Fuse Holder Type Nte Electronics - 14P8315 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder, 5X20Mm, Panel Mnt; Fuse Holder Type Nte Electronics
14P8315
Fuse Holder, 5X20Mm, Panel Mnt; Fuse Holder Type Nte Electronics 14P8315
FUSE HOLDER, 5X20MM, PANEL MNT; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:10A; Fuse Size Held:5mm x 20mm; Holder Terminals:Solder Lug; No. of Fuses:1Fuses; Product Range:-; Voltage Rating VAC:250V; Voltage Rating VDC:- RoHS Compliant: Yes

FUSE HOLDER, 5X20MM, PANEL MNT; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:10A; Fuse Size Held:5mm x 20mm; Holder Terminals:Solder Lug; No. of Fuses:1Fuses; Product Range:-; Voltage Rating VAC:250V; Voltage Rating VDC:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuse Holders
Product Number 14P8315
Product Name Fuse Holder, 5X20Mm, Panel Mnt; Fuse Holder Type Nte Electronics
Normal Operating Current 10 amps
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 6.3 amps
Rated Operating Voltage 250 volts
View Details
Auto Fuses holder - AGU-522P -  - VICFUSE
Specs
Standard Fuse Size Accomodated Automotive Blade
View Details
Fuse Holders - 5234927 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standard Fuse Size Accomodated Other; (5.2 x 20mm)
View Details
Shock-Safe Fuseholder, 5 x 20 mm, Slotted Cap, IP 40 / IP 65 - FIO - SCHURTER Inc
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 10 amps
Rated Operating Voltage 250 volts
View Details