NTE Electronics, Inc. Blow Characteristic Nte Electronics 74-6FG3A-C

Description
Blow Characteristic:Fast Acting; Fuse Current:3A; Voltage Rating VAC:250V; Fuse Size Metric:6.35mm x 31.8mm; Fuse Size Imperial:0.25" x 1.25"; Product Range:-; Breaking Capacity Current AC:200A RoHS Compliant: Yes
Datasheet
Description
Blow Characteristic:Fast Acting; Fuse Current:3A; Voltage Rating VAC:250V; Fuse Size Metric:6.35mm x 31.8mm; Fuse Size Imperial:0.25" x 1.25"; Product Range:-; Breaking Capacity Current AC:200A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Blow Characteristic Nte Electronics - 27T7222 - Newark, An Avnet Company
Chicago, IL, United States
Blow Characteristic Nte Electronics
27T7222
Blow Characteristic Nte Electronics 27T7222
Blow Characteristic:Fast Acting; Fuse Current:3A; Voltage Rating VAC:250V; Fuse Size Metric:6.35mm x 31.8mm; Fuse Size Imperial:0.25" x 1.25"; Product Range:-; Breaking Capacity Current AC:200A RoHS Compliant: Yes

Blow Characteristic:Fast Acting; Fuse Current:3A; Voltage Rating VAC:250V; Fuse Size Metric:6.35mm x 31.8mm; Fuse Size Imperial:0.25" x 1.25"; Product Range:-; Breaking Capacity Current AC:200A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 27T7222
Product Name Blow Characteristic Nte Electronics
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Time Lag 5A - 81412581 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Fuses - 004110375 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1000 volts
Rated Current 63 amps
View Details
Fuses - 2019-CCF1N15TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers