NTE Electronics, Inc. Blow Characteristic Nte Electronics 74-5FG200MA-C

Description
Blow Characteristic:Fast Acting; Fuse Current:200mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:-; Breaking Capacity Current AC:20A RoHS Compliant: Yes
Description
Blow Characteristic:Fast Acting; Fuse Current:200mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:-; Breaking Capacity Current AC:20A RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Blow Characteristic Nte Electronics - 20X1062 - Newark, An Avnet Company
Chicago, IL, United States
Blow Characteristic Nte Electronics
20X1062
Blow Characteristic Nte Electronics 20X1062
Blow Characteristic:Fast Acting; Fuse Current:200mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:-; Breaking Capacity Current AC:20A RoHS Compliant: Yes

Blow Characteristic:Fast Acting; Fuse Current:200mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:-; Breaking Capacity Current AC:20A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 20X1062
Product Name Blow Characteristic Nte Electronics
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 004110427 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1100 volts
Rated Current 80 amps
View Details
International Fuse Quick Acting 10A - 81413641 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Fuses - 2019-CCF1N7TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
4 suppliers