NTE Electronics, Inc. Led Strip, 300 Leds, White, 7000K, 72W; Light Strip Length Nte Electronics 69-56W

Description
LED STRIP, 300 LEDS, WHITE, 7000K, 72W; Light Strip Length:5m; No. of LEDs:300LEDs; Illumination Color:White; Input Voltage:12VDC; Input Power:72W; IP Rating:IP20; Product Range:-; CCT:7000K; LED Color:White; Power Rating:72W RoHS Compliant: Yes
Datasheet
Description
LED STRIP, 300 LEDS, WHITE, 7000K, 72W; Light Strip Length:5m; No. of LEDs:300LEDs; Illumination Color:White; Input Voltage:12VDC; Input Power:72W; IP Rating:IP20; Product Range:-; CCT:7000K; LED Color:White; Power Rating:72W RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Strip, 300 Leds, White, 7000K, 72W; Light Strip Length Nte Electronics - 85W3649 - Newark, An Avnet Company
Chicago, IL, United States
Led Strip, 300 Leds, White, 7000K, 72W; Light Strip Length Nte Electronics
85W3649
Led Strip, 300 Leds, White, 7000K, 72W; Light Strip Length Nte Electronics 85W3649
LED STRIP, 300 LEDS, WHITE, 7000K, 72W; Light Strip Length:5m; No. of LEDs:300LEDs; Illumination Color:White; Input Voltage:12VDC; Input Power:72W; IP Rating:IP20; Product Range:-; CCT:7000K; LED Color:White; Power Rating:72W RoHS Compliant: Yes

LED STRIP, 300 LEDS, WHITE, 7000K, 72W; Light Strip Length:5m; No. of LEDs:300LEDs; Illumination Color:White; Input Voltage:12VDC; Input Power:72W; IP Rating:IP20; Product Range:-; CCT:7000K; LED Color:White; Power Rating:72W RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 85W3649
Product Name Led Strip, 300 Leds, White, 7000K, 72W; Light Strip Length Nte Electronics
LED Type White; White
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1757441 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
Micropac Industries, Inc.
Specs
LED Package: Panel Mount
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 70 degrees
View Details