NTE Electronics, Inc. Led Strip, 300 Leds, White, 7000K, 72W; Light Strip Length Nte Electronics 69-56W-WP

Description
LED STRIP, 300 LEDS, WHITE, 7000K, 72W; Light Strip Length:5m; No. of LEDs:300LEDs; Illumination Color:White; Input Voltage:12VDC; Input Power:72W; IP Rating:IP68; Product Range:-; CCT:7000K; LED Color:White; Power Rating:72W RoHS Compliant: Yes
Datasheet
Description
LED STRIP, 300 LEDS, WHITE, 7000K, 72W; Light Strip Length:5m; No. of LEDs:300LEDs; Illumination Color:White; Input Voltage:12VDC; Input Power:72W; IP Rating:IP68; Product Range:-; CCT:7000K; LED Color:White; Power Rating:72W RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Strip, 300 Leds, White, 7000K, 72W; Light Strip Length Nte Electronics - 85W3650 - Newark, An Avnet Company
Chicago, IL, United States
Led Strip, 300 Leds, White, 7000K, 72W; Light Strip Length Nte Electronics
85W3650
Led Strip, 300 Leds, White, 7000K, 72W; Light Strip Length Nte Electronics 85W3650
LED STRIP, 300 LEDS, WHITE, 7000K, 72W; Light Strip Length:5m; No. of LEDs:300LEDs; Illumination Color:White; Input Voltage:12VDC; Input Power:72W; IP Rating:IP68; Product Range:-; CCT:7000K; LED Color:White; Power Rating:72W RoHS Compliant: Yes

LED STRIP, 300 LEDS, WHITE, 7000K, 72W; Light Strip Length:5m; No. of LEDs:300LEDs; Illumination Color:White; Input Voltage:12VDC; Input Power:72W; IP Rating:IP68; Product Range:-; CCT:7000K; LED Color:White; Power Rating:72W RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 85W3650
Product Name Led Strip, 300 Leds, White, 7000K, 72W; Light Strip Length Nte Electronics
LED Type White; White
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1501926 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 30 x 46.5 x 3.5mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
High Performance IR LED - QEB651 - Light in Motion LLC
Specs
LED Type Infrared
Peak Wavelength 870 nm (8700 Å)
Forward Current 65 milliamps
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details