NTE Electronics, Inc. Led Strip, 150 Leds, Blue, 36W; Light Strip Length Nte Electronics 69-53B

Description
LED STRIP, 150 LEDS, BLUE, 36W; Light Strip Length:5m; No. of LEDs:150LEDs; Illumination Color:Blue; Input Voltage:12VDC; Input Power:36W; IP Rating:IP20; Product Range:-; LED Color:Blue; LED Module Type:Board + LED; Power Rating:36WRoHS Compliant: Yes
Datasheet
Description
LED STRIP, 150 LEDS, BLUE, 36W; Light Strip Length:5m; No. of LEDs:150LEDs; Illumination Color:Blue; Input Voltage:12VDC; Input Power:36W; IP Rating:IP20; Product Range:-; LED Color:Blue; LED Module Type:Board + LED; Power Rating:36WRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Strip, 150 Leds, Blue, 36W; Light Strip Length Nte Electronics - 85W3616 - Newark, An Avnet Company
Chicago, IL, United States
Led Strip, 150 Leds, Blue, 36W; Light Strip Length Nte Electronics
85W3616
Led Strip, 150 Leds, Blue, 36W; Light Strip Length Nte Electronics 85W3616
LED STRIP, 150 LEDS, BLUE, 36W; Light Strip Length:5m; No. of LEDs:150LEDs; Illumination Color:Blue; Input Voltage:12VDC; Input Power:36W; IP Rating:IP20; Product Range:-; LED Color:Blue; LED Module Type:Board + LED; Power Rating:36WRoHS Compliant: Yes

LED STRIP, 150 LEDS, BLUE, 36W; Light Strip Length:5m; No. of LEDs:150LEDs; Illumination Color:Blue; Input Voltage:12VDC; Input Power:36W; IP Rating:IP20; Product Range:-; LED Color:Blue; LED Module Type:Board + LED; Power Rating:36WRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 85W3616
Product Name Led Strip, 150 Leds, Blue, 36W; Light Strip Length Nte Electronics
LED Type Blue; Blue
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2097972 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Number of Array Elements 1
View Details
Circular high-brightness LED lamp - SLI-343URC - ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3
LED Type Red
Peak Wavelength 630 nm (6300 Å)
View Details
2 suppliers
Cluster LED - SLMWPK2A/030UNV750/CO/BZ/74381 - OSRAM SYLVANIA, Inc.
Specs
Forward Current 430 milliamps
View Details