NTE Electronics, Inc. Led Strip, 150 Leds, Amber, 36W; Light Strip Length Nte Electronics 69-53A-WP

Description
LED STRIP, 150 LEDS, AMBER, 36W; Light Strip Length:5m; No. of LEDs:150LEDs; Illumination Color:Amber; Input Voltage:12VDC; Input Power:36W; IP Rating:IP68; Product Range:-; LED Color:Amber; LED Module Type:Board + LED RoHS Compliant: Yes
Description
LED STRIP, 150 LEDS, AMBER, 36W; Light Strip Length:5m; No. of LEDs:150LEDs; Illumination Color:Amber; Input Voltage:12VDC; Input Power:36W; IP Rating:IP68; Product Range:-; LED Color:Amber; LED Module Type:Board + LED RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Led Strip, 150 Leds, Amber, 36W; Light Strip Length Nte Electronics - 85W3614 - Newark, An Avnet Company
Chicago, IL, United States
Led Strip, 150 Leds, Amber, 36W; Light Strip Length Nte Electronics
85W3614
Led Strip, 150 Leds, Amber, 36W; Light Strip Length Nte Electronics 85W3614
LED STRIP, 150 LEDS, AMBER, 36W; Light Strip Length:5m; No. of LEDs:150LEDs; Illumination Color:Amber; Input Voltage:12VDC; Input Power:36W; IP Rating:IP68; Product Range:-; LED Color:Amber; LED Module Type:Board + LED RoHS Compliant: Yes

LED STRIP, 150 LEDS, AMBER, 36W; Light Strip Length:5m; No. of LEDs:150LEDs; Illumination Color:Amber; Input Voltage:12VDC; Input Power:36W; IP Rating:IP68; Product Range:-; LED Color:Amber; LED Module Type:Board + LED RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 85W3614
Product Name Led Strip, 150 Leds, Amber, 36W; Light Strip Length Nte Electronics
LED Type Amber
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269500 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
Mini-mold side view chip LED - SML-A12UT(J) - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.55 (t=1.15)
LED Type Red
Peak Wavelength 624 nm (6240 Å)
View Details
2 suppliers