NTE Electronics, Inc. Led Strip, 300 Leds, Warm White, 3500K, 24W; Light Strip Length Nte Electronics 69-36WW

Description
LED STRIP, 300 LEDS, WARM WHITE, 3500K, 24W; Light Strip Length:5m; No. of LEDs:300LEDs; Illumination Color:Warm White; Input Voltage:12VDC; Input Power:24W; IP Rating:IP20; Product Range:-; CCT:3500K; LED Color:Warm White RoHS Compliant: Yes
Description
LED STRIP, 300 LEDS, WARM WHITE, 3500K, 24W; Light Strip Length:5m; No. of LEDs:300LEDs; Illumination Color:Warm White; Input Voltage:12VDC; Input Power:24W; IP Rating:IP20; Product Range:-; CCT:3500K; LED Color:Warm White RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Led Strip, 300 Leds, Warm White, 3500K, 24W; Light Strip Length Nte Electronics - 85W3610 - Newark, An Avnet Company
Chicago, IL, United States
Led Strip, 300 Leds, Warm White, 3500K, 24W; Light Strip Length Nte Electronics
85W3610
Led Strip, 300 Leds, Warm White, 3500K, 24W; Light Strip Length Nte Electronics 85W3610
LED STRIP, 300 LEDS, WARM WHITE, 3500K, 24W; Light Strip Length:5m; No. of LEDs:300LEDs; Illumination Color:Warm White; Input Voltage:12VDC; Input Power:24W; IP Rating:IP20; Product Range:-; CCT:3500K; LED Color:Warm White RoHS Compliant: Yes

LED STRIP, 300 LEDS, WARM WHITE, 3500K, 24W; Light Strip Length:5m; No. of LEDs:300LEDs; Illumination Color:Warm White; Input Voltage:12VDC; Input Power:24W; IP Rating:IP20; Product Range:-; CCT:3500K; LED Color:Warm White RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 85W3610
Product Name Led Strip, 300 Leds, Warm White, 3500K, 24W; Light Strip Length Nte Electronics
LED Type White; Warm White
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918831 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Neutral white
Array Array
Number of Array Elements 1
View Details
Specs
LED Package: 1.6x0.8 (t=1.24)
LED Type Blue
Peak Wavelength 470 nm (4700 Å)
View Details
Led Light Bar, Cool Wht, 3800Lm, 1.458M; Light Colour Ledvance - 85AC2473 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 30000 milliwatts
View Details