NTE Electronics, Inc. Led Strip, 300 Leds, Warm White, 3500K, 24W; Light Strip Length Nte Electronics 69-36WW-WR

Description
LED STRIP, 300 LEDS, WARM WHITE, 3500K, 24W; Light Strip Length:5m; No. of LEDs:300LEDs; Illumination Color:Warm White; Input Voltage:12VDC; Input Power:24W; IP Rating:IP65; Product Range:-; CCT:3500K; LED Color:Warm White RoHS Compliant: Yes
Datasheet
Description
LED STRIP, 300 LEDS, WARM WHITE, 3500K, 24W; Light Strip Length:5m; No. of LEDs:300LEDs; Illumination Color:Warm White; Input Voltage:12VDC; Input Power:24W; IP Rating:IP65; Product Range:-; CCT:3500K; LED Color:Warm White RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Strip, 300 Leds, Warm White, 3500K, 24W; Light Strip Length Nte Electronics - 85W3612 - Newark, An Avnet Company
Chicago, IL, United States
Led Strip, 300 Leds, Warm White, 3500K, 24W; Light Strip Length Nte Electronics
85W3612
Led Strip, 300 Leds, Warm White, 3500K, 24W; Light Strip Length Nte Electronics 85W3612
LED STRIP, 300 LEDS, WARM WHITE, 3500K, 24W; Light Strip Length:5m; No. of LEDs:300LEDs; Illumination Color:Warm White; Input Voltage:12VDC; Input Power:24W; IP Rating:IP65; Product Range:-; CCT:3500K; LED Color:Warm White RoHS Compliant: Yes

LED STRIP, 300 LEDS, WARM WHITE, 3500K, 24W; Light Strip Length:5m; No. of LEDs:300LEDs; Illumination Color:Warm White; Input Voltage:12VDC; Input Power:24W; IP Rating:IP65; Product Range:-; CCT:3500K; LED Color:Warm White RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 85W3612
Product Name Led Strip, 300 Leds, Warm White, 3500K, 24W; Light Strip Length Nte Electronics
LED Type White; Warm White
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918846 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Red; Red
Array Array
Number of Array Elements 1
View Details
Micropac Industries, Inc.
Specs
LED Package: Rear Mount Panel Mount
LED Type Green
Peak Wavelength 570 nm (5700 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Viewing Angle 100 degrees
View Details