NTE Electronics, Inc. Light Strip Length Nte Electronics 69-36WW-KIT

Description
Light Strip Length:5m; No. of LEDs:300LEDs; Illumination Color:Warm White; Input Voltage:12V; Input Power:24W; IP Rating:IP20; Product Range:- RoHS Compliant: Yes
Datasheet
Description
Light Strip Length:5m; No. of LEDs:300LEDs; Illumination Color:Warm White; Input Voltage:12V; Input Power:24W; IP Rating:IP20; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Light Strip Length Nte Electronics - 18X3558 - Newark, An Avnet Company
Chicago, IL, United States
Light Strip Length Nte Electronics
18X3558
Light Strip Length Nte Electronics 18X3558
Light Strip Length:5m; No. of LEDs:300LEDs; Illumination Color:Warm White; Input Voltage:12V; Input Power:24W; IP Rating:IP20; Product Range:- RoHS Compliant: Yes

Light Strip Length:5m; No. of LEDs:300LEDs; Illumination Color:Warm White; Input Voltage:12V; Input Power:24W; IP Rating:IP20; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 18X3558
Product Name Light Strip Length Nte Electronics
LED Type White
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1225383 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 300 x 20 x 7mm
LED Type Ultraviolet
Peak Wavelength 390 nm (3900 Å)
View Details
Micropac Industries, Inc.
Specs
LED Package: .060" Coaxial
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Red
Peak Wavelength 660 nm (6600 Å)
Viewing Angle 22 degrees
View Details