NTE Electronics, Inc. Led Strip, 300 Leds, White, 7000K, 24W; Light Strip Length Nte Electronics 69-36W-WR

Description
LED STRIP, 300 LEDS, WHITE, 7000K, 24W; Light Strip Length:5m; No. of LEDs:300LEDs; Illumination Color:White; Input Voltage:12VDC; Input Power:24W; IP Rating:IP65; Product Range:-; CCT:7000K; LED Color:White; Power Rating:24W RoHS Compliant: Yes
Datasheet
Description
LED STRIP, 300 LEDS, WHITE, 7000K, 24W; Light Strip Length:5m; No. of LEDs:300LEDs; Illumination Color:White; Input Voltage:12VDC; Input Power:24W; IP Rating:IP65; Product Range:-; CCT:7000K; LED Color:White; Power Rating:24W RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Strip, 300 Leds, White, 7000K, 24W; Light Strip Length Nte Electronics - 85W3609 - Newark, An Avnet Company
Chicago, IL, United States
Led Strip, 300 Leds, White, 7000K, 24W; Light Strip Length Nte Electronics
85W3609
Led Strip, 300 Leds, White, 7000K, 24W; Light Strip Length Nte Electronics 85W3609
LED STRIP, 300 LEDS, WHITE, 7000K, 24W; Light Strip Length:5m; No. of LEDs:300LEDs; Illumination Color:White; Input Voltage:12VDC; Input Power:24W; IP Rating:IP65; Product Range:-; CCT:7000K; LED Color:White; Power Rating:24W RoHS Compliant: Yes

LED STRIP, 300 LEDS, WHITE, 7000K, 24W; Light Strip Length:5m; No. of LEDs:300LEDs; Illumination Color:White; Input Voltage:12VDC; Input Power:24W; IP Rating:IP65; Product Range:-; CCT:7000K; LED Color:White; Power Rating:24W RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 85W3609
Product Name Led Strip, 300 Leds, White, 7000K, 24W; Light Strip Length Nte Electronics
LED Type White; White
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1921700 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Red; Green; Blue; White; Blue, green, red, white
Array Array
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic NIR Light Emitting Diodes - F5D1200 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 1200 nm (12000 Å)
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details