NTE Electronics, Inc. Led Strip, 300 Leds, Red, 24W; Light Strip Length Nte Electronics 69-36R

Description
LED STRIP, 300 LEDS, RED, 24W; Light Strip Length:5m; No. of LEDs:300LEDs; Illumination Color:Red; Input Voltage:12VDC; Input Power:24W; IP Rating:IP20; Product Range:-; LED Color:Red; LED Module Type:Board + LED; Power Rating:24W RoHS Compliant: Yes
Description
LED STRIP, 300 LEDS, RED, 24W; Light Strip Length:5m; No. of LEDs:300LEDs; Illumination Color:Red; Input Voltage:12VDC; Input Power:24W; IP Rating:IP20; Product Range:-; LED Color:Red; LED Module Type:Board + LED; Power Rating:24W RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Led Strip, 300 Leds, Red, 24W; Light Strip Length Nte Electronics - 85W3604 - Newark, An Avnet Company
Chicago, IL, United States
Led Strip, 300 Leds, Red, 24W; Light Strip Length Nte Electronics
85W3604
Led Strip, 300 Leds, Red, 24W; Light Strip Length Nte Electronics 85W3604
LED STRIP, 300 LEDS, RED, 24W; Light Strip Length:5m; No. of LEDs:300LEDs; Illumination Color:Red; Input Voltage:12VDC; Input Power:24W; IP Rating:IP20; Product Range:-; LED Color:Red; LED Module Type:Board + LED; Power Rating:24W RoHS Compliant: Yes

LED STRIP, 300 LEDS, RED, 24W; Light Strip Length:5m; No. of LEDs:300LEDs; Illumination Color:Red; Input Voltage:12VDC; Input Power:24W; IP Rating:IP20; Product Range:-; LED Color:Red; LED Module Type:Board + LED; Power Rating:24W RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 85W3604
Product Name Led Strip, 300 Leds, Red, 24W; Light Strip Length Nte Electronics
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1250665 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic Infrared Light Emitting Diode - F5D2 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details