NTE Electronics, Inc. Led Strip, 300 Leds, Green, 24W; Light Strip Length Nte Electronics 69-36G

Description
LED STRIP, 300 LEDS, GREEN, 24W; Light Strip Length:5m; No. of LEDs:300LEDs; Illumination Color:Green; Input Voltage:12VDC; Input Power:24W; IP Rating:IP20; Product Range:-; LED Color:Green; LED Module Type:Board + LED RoHS Compliant: Yes
Description
LED STRIP, 300 LEDS, GREEN, 24W; Light Strip Length:5m; No. of LEDs:300LEDs; Illumination Color:Green; Input Voltage:12VDC; Input Power:24W; IP Rating:IP20; Product Range:-; LED Color:Green; LED Module Type:Board + LED RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Led Strip, 300 Leds, Green, 24W; Light Strip Length Nte Electronics - 85W3601 - Newark, An Avnet Company
Chicago, IL, United States
Led Strip, 300 Leds, Green, 24W; Light Strip Length Nte Electronics
85W3601
Led Strip, 300 Leds, Green, 24W; Light Strip Length Nte Electronics 85W3601
LED STRIP, 300 LEDS, GREEN, 24W; Light Strip Length:5m; No. of LEDs:300LEDs; Illumination Color:Green; Input Voltage:12VDC; Input Power:24W; IP Rating:IP20; Product Range:-; LED Color:Green; LED Module Type:Board + LED RoHS Compliant: Yes

LED STRIP, 300 LEDS, GREEN, 24W; Light Strip Length:5m; No. of LEDs:300LEDs; Illumination Color:Green; Input Voltage:12VDC; Input Power:24W; IP Rating:IP20; Product Range:-; LED Color:Green; LED Module Type:Board + LED RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 85W3601
Product Name Led Strip, 300 Leds, Green, 24W; Light Strip Length Nte Electronics
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736355 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 380 nm (3800 Å)
View Details
Infrared LED - IB5E1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details