NTE Electronics, Inc. Led Strip, 300 Leds, Blue, 24W; Light Strip Length Nte Electronics 69-36B-WR

Description
LED STRIP, 300 LEDS, BLUE, 24W; Light Strip Length:5m; No. of LEDs:300LEDs; Illumination Color:Blue; Input Voltage:12VDC; Input Power:24W; IP Rating:IP65; Product Range:-; LED Color:Blue; LED Module Type:Board + LED; Power Rating:24WRoHS Compliant: Yes
Datasheet
Description
LED STRIP, 300 LEDS, BLUE, 24W; Light Strip Length:5m; No. of LEDs:300LEDs; Illumination Color:Blue; Input Voltage:12VDC; Input Power:24W; IP Rating:IP65; Product Range:-; LED Color:Blue; LED Module Type:Board + LED; Power Rating:24WRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Strip, 300 Leds, Blue, 24W; Light Strip Length Nte Electronics - 85W3600 - Newark, An Avnet Company
Chicago, IL, United States
Led Strip, 300 Leds, Blue, 24W; Light Strip Length Nte Electronics
85W3600
Led Strip, 300 Leds, Blue, 24W; Light Strip Length Nte Electronics 85W3600
LED STRIP, 300 LEDS, BLUE, 24W; Light Strip Length:5m; No. of LEDs:300LEDs; Illumination Color:Blue; Input Voltage:12VDC; Input Power:24W; IP Rating:IP65; Product Range:-; LED Color:Blue; LED Module Type:Board + LED; Power Rating:24WRoHS Compliant: Yes

LED STRIP, 300 LEDS, BLUE, 24W; Light Strip Length:5m; No. of LEDs:300LEDs; Illumination Color:Blue; Input Voltage:12VDC; Input Power:24W; IP Rating:IP65; Product Range:-; LED Color:Blue; LED Module Type:Board + LED; Power Rating:24WRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 85W3600
Product Name Led Strip, 300 Leds, Blue, 24W; Light Strip Length Nte Electronics
LED Type Blue; Blue
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2269524 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 400 nm (4000 Å)
Viewing Angle 125 degrees
View Details
Circular LED lamp - SLR-343DC - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3
LED Type Orange
Peak Wavelength 610 nm (6100 Å)
View Details
2 suppliers
Cluster LED - L48LFE/24V/850/ADV/G3/A/71307 - OSRAM SYLVANIA, Inc.
Specs
Viewing Angle 120 degrees
View Details