NTE Electronics, Inc. Led Strip, 600 Leds, Warm White, 3500K, 48W; Light Strip Length Nte Electronics 69-312WW-WP

Description
LED STRIP, 600 LEDS, WARM WHITE, 3500K, 48W; Light Strip Length:5m; No. of LEDs:600LEDs; Illumination Color:Warm White; Input Voltage:12VDC; Input Power:48W; IP Rating:IP68; Product Range:-; CCT:3500K; LED Color:Warm White RoHS Compliant: Yes
Description
LED STRIP, 600 LEDS, WARM WHITE, 3500K, 48W; Light Strip Length:5m; No. of LEDs:600LEDs; Illumination Color:Warm White; Input Voltage:12VDC; Input Power:48W; IP Rating:IP68; Product Range:-; CCT:3500K; LED Color:Warm White RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Led Strip, 600 Leds, Warm White, 3500K, 48W; Light Strip Length Nte Electronics - 85W3593 - Newark, An Avnet Company
Chicago, IL, United States
Led Strip, 600 Leds, Warm White, 3500K, 48W; Light Strip Length Nte Electronics
85W3593
Led Strip, 600 Leds, Warm White, 3500K, 48W; Light Strip Length Nte Electronics 85W3593
LED STRIP, 600 LEDS, WARM WHITE, 3500K, 48W; Light Strip Length:5m; No. of LEDs:600LEDs; Illumination Color:Warm White; Input Voltage:12VDC; Input Power:48W; IP Rating:IP68; Product Range:-; CCT:3500K; LED Color:Warm White RoHS Compliant: Yes

LED STRIP, 600 LEDS, WARM WHITE, 3500K, 48W; Light Strip Length:5m; No. of LEDs:600LEDs; Illumination Color:Warm White; Input Voltage:12VDC; Input Power:48W; IP Rating:IP68; Product Range:-; CCT:3500K; LED Color:Warm White RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 85W3593
Product Name Led Strip, 600 Leds, Warm White, 3500K, 48W; Light Strip Length Nte Electronics
LED Type White; Warm White
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736348P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Optical Power Output 27 milliwatts
View Details
TO-46 Convex Lens Package Hermetic UV Light Emitting Diodes - F5U325 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Ultraviolet
Peak Wavelength 325 nm (3250 Å)
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details