NTE Electronics, Inc. Led Strip, 600 Leds, White, 7000K, 48W; Light Strip Length Nte Electronics 69-312W

Description
LED STRIP, 600 LEDS, WHITE, 7000K, 48W; Light Strip Length:5m; No. of LEDs:600LEDs; Illumination Color:White; Input Voltage:12VDC; Input Power:48W; IP Rating:IP20; Product Range:-; CCT:7000K; LED Color:White; Power Rating:48W RoHS Compliant: Yes
Description
LED STRIP, 600 LEDS, WHITE, 7000K, 48W; Light Strip Length:5m; No. of LEDs:600LEDs; Illumination Color:White; Input Voltage:12VDC; Input Power:48W; IP Rating:IP20; Product Range:-; CCT:7000K; LED Color:White; Power Rating:48W RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Led Strip, 600 Leds, White, 7000K, 48W; Light Strip Length Nte Electronics - 85W3589 - Newark, An Avnet Company
Chicago, IL, United States
Led Strip, 600 Leds, White, 7000K, 48W; Light Strip Length Nte Electronics
85W3589
Led Strip, 600 Leds, White, 7000K, 48W; Light Strip Length Nte Electronics 85W3589
LED STRIP, 600 LEDS, WHITE, 7000K, 48W; Light Strip Length:5m; No. of LEDs:600LEDs; Illumination Color:White; Input Voltage:12VDC; Input Power:48W; IP Rating:IP20; Product Range:-; CCT:7000K; LED Color:White; Power Rating:48W RoHS Compliant: Yes

LED STRIP, 600 LEDS, WHITE, 7000K, 48W; Light Strip Length:5m; No. of LEDs:600LEDs; Illumination Color:White; Input Voltage:12VDC; Input Power:48W; IP Rating:IP20; Product Range:-; CCT:7000K; LED Color:White; Power Rating:48W RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 85W3589
Product Name Led Strip, 600 Leds, White, 7000K, 48W; Light Strip Length Nte Electronics
LED Type White; White
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225170 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Circular LED lamp - SLR-56MG - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ5
LED Type Yellow; Green
Peak Wavelength 563 nm (5630 Å)
View Details
3 suppliers
Led Light Bar, Warm Wht, 5000Lm, 1.458M; Light Colour Ledvance - 85AC2474 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 46000 milliwatts
View Details